The Coilcraft PCV-2 Series are vertical-mount, open-core power chokes with ferrite bobbin cores, designed for high saturation current and low cost. They feature 130°C class insulation and tin-silver (96.5/3.5) over copper terminations. The PCV-2-184-10L variant has an inductance of 180 µH ±10%, a rated current of 8.0 A, and a maximum DCR of 0.048 Ω. Its dimensions are 1.44 in × 1.05 in × 1.05 in (36.58 mm × 26.67 mm × 26.67 mm) for A × B × C, with a height of 0.175 in (4.45 mm) from the base to the top of the terminals. The part operates within an ambient temperature range of -40°C to +85°C and has a storage temperature range of -40°C to +125°C. Tray packaging includes 25 parts per tray and 100 per carton.
Coilcraft’s PCV-2 Series of high-current, radial-lead unshielded inductors are vertical-mount power chokes which have an open magnetic flux path for high current handling without saturation and have 130°C class insulation.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PCV-2-184-10 PCV-2-184-10L |
| Product Name | PCV-2 Series Vertical Mount Power Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| Inductance Range | 180 microH |