Coilcraft, Inc. Fixed Inductors - MSS7341-103MLB MSS7341-103MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080725-MSS7341-103M LB Packaging: Cut Tape Termination: SMD/SMT Length: 7.3 mm Shielding: Shielded Inductance: 10 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 32 MHz Height: 4.1 mm Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 38 mΩ Alternative Parts (Cross-Reference): CLF7045T-100M-D; CLF6045T-100M-D; CLF6045T-100M; MSS7341T-103MLD; MSS7341T-103MLB; SRP1038A-100M; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 3.8 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080725-MSS7341-103M LB Packaging: Cut Tape Termination: SMD/SMT Length: 7.3 mm Shielding: Shielded Inductance: 10 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 32 MHz Height: 4.1 mm Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 38 mΩ Alternative Parts (Cross-Reference): CLF7045T-100M-D; CLF6045T-100M-D; CLF6045T-100M; MSS7341T-103MLD; MSS7341T-103MLB; SRP1038A-100M; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 3.8 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS7341-103MLB - 1080725-MSS7341-103MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS7341-103MLB
1080725-MSS7341-103MLB
Fixed Inductors - MSS7341-103MLB 1080725-MSS7341-103MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080725-MSS7341-103M LB Packaging: Cut Tape Termination: SMD/SMT Length: 7.3 mm Shielding: Shielded Inductance: 10 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 32 MHz Height: 4.1 mm Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 38 mΩ Alternative Parts (Cross-Reference): CLF7045T-100M-D; CLF6045T-100M-D; CLF6045T-100M; MSS7341T-103MLD; MSS7341T-103MLB; SRP1038A-100M; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 3.8 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080725-MSS7341-103MLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 7.3 mm
Shielding: Shielded
Inductance: 10 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 32 MHz
Height: 4.1 mm
Width: 7.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 38 mΩ
Alternative Parts (Cross-Reference): CLF7045T-100M-D; CLF6045T-100M-D; CLF6045T-100M; MSS7341T-103MLD; MSS7341T-103MLB; SRP1038A-100M;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 3.8 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1080725-MSS7341-103MLB
Product Name Fixed Inductors - MSS7341-103MLB
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-1N7 0302CS-1N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 70
View Details