Coilcraft, Inc. Fixed Inductors - MSS5131-682MLB MSS5131-682MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170251-MSS5131-682M LB Packaging: Cut Tape Termination: SMD/SMT Length: 5.1 mm Shielding: Shielded Inductance: 6.8 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 42 MHz Height: 3.1 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 50 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 2.16 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.16 A Saturation Current: 980 mA REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170251-MSS5131-682M LB Packaging: Cut Tape Termination: SMD/SMT Length: 5.1 mm Shielding: Shielded Inductance: 6.8 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 42 MHz Height: 3.1 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 50 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 2.16 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.16 A Saturation Current: 980 mA REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS5131-682MLB - 1170251-MSS5131-682MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS5131-682MLB
1170251-MSS5131-682MLB
Fixed Inductors - MSS5131-682MLB 1170251-MSS5131-682MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170251-MSS5131-682M LB Packaging: Cut Tape Termination: SMD/SMT Length: 5.1 mm Shielding: Shielded Inductance: 6.8 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 42 MHz Height: 3.1 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 50 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 2.16 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.16 A Saturation Current: 980 mA REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170251-MSS5131-682MLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 5.1 mm
Shielding: Shielded
Inductance: 6.8 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 42 MHz
Height: 3.1 mm
Width: 5.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 50 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 2.16 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 2.16 A
Saturation Current: 980 mA
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1170251-MSS5131-682MLB
Product Name Fixed Inductors - MSS5131-682MLB
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 6.8 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - DSO1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details