The PDLF2500L is a 2-line surface mount EMI filter designed to attenuate common mode noise in data line applications, with peak impedance of 0.929 kΩ at 250 MHz and minimal signal attenuation below 300 MHz. It has a DC current rating of 500 mA per line, 5.0 µH inductance per winding, a maximum DCR of 200 mΩ, and 300 Vrms isolation. The device operates from −40°C to +85°C, meets MSL 1 moisture sensitivity, and is RoHS compliant with tin-silver-copper terminations over nickel over phosphor bronze. It is packaged in 7" or 13" machine-ready reels with EIA-481 embossed plastic tape, measuring 8.05 × 3.50 × 1.27 mm.
Our PDLF Series data line EMI filters eliminate conducted EMI in data line applications by providing common mode and differential mode noise attenuation. They reduce noise by a factor of 32 from 15 MHz to 300 MHz and have excellent environmental stability.
Consider our CDF series for 10- and 8-line applications
Need parts for space, military or other critical applications?
See Coilcraft ST515FRD Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PDLF2500 PDLF2500LC |
| Product Name | PDLF Series Surface Mount Data Line EMI Filters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| Inductance Range | 5 microH |
| DCR | 0.2000 ohms |