The Coilcraft MSS7331 series comprises shielded surface-mount power inductors with a 7.0 × 7.0 mm footprint and 3.1 mm height, designed for high-current applications. The MSS7331-502MLC variant has a nominal inductance of 5.0 µH with a ±20% tolerance, a DC resistance of 0.022 Ω (typical) and 0.030 Ω (maximum), and a saturation current of 2.0 A at 30% inductance drop. It supports a maximum part temperature of +125°C and operates within an ambient temperature range of -40°C to +85°C. The component is AEC-Q200 Grade 3 qualified, features a ferrite core, and is RoHS compliant with matte tin over nickel over phosphor bronze terminations. It is packaged in tape-and-reel formats with 350 or 1500 pieces per reel and has an MSL rating of 1.
Coilcraft MSS7331 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS7331-502 MSS7331-502MLC |
| Product Name | MSS7331 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 5 microH |
| DCR | 0.0300 ohms |