The Coilcraft MSS7348-105MEC is a shielded surface-mount power inductor with an inductance of 1000 µH, a maximum DC resistance of 2.73 ohms, and a saturation current of 0.29 A at 30% inductance drop. It supports a maximum RMS current of 0.35 A for a 40°C temperature rise and has a self-resonant frequency of 2.2 MHz. The component is AEC-Q200 qualified, operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and is rated for 400 V maximum operating voltage. It features RoHS-compliant matte tin over nickel over phosphor bronze terminations, weighs between 0.58 and 0.72 grams, and is packaged in tape and reel for automated assembly. The part measures 7.0 ± 0.3 mm in length, 4.8 mm in width, and 4.4 mm in height.
Coilcraft MSS7348 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
Coilcraft MSS7348 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS7348-105 MSS7348-105MEC |
| Product Name | MSS7348 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1000 microH |
| DCR | 2.7 ohms |