The PFL1008-561 is a shielded, composite-core power inductor in a 1.1 x 1.0 x 0.71 mm surface-mount package, rated for automotive use with AEC-Q200 qualification. It has a nominal inductance of 0.56 µH with ±20% tolerance, a maximum DC resistance of 0.30 Ω, a saturation current of 620 mA at 20% inductance drop, and a self-resonant frequency of 600 MHz. The component supports an operating ambient temperature range of -40°C to +125°C and a maximum part temperature of +140°C. It is RoHS compliant, halogen free, and packaged in 7-inch reels of 2000 pieces with 8 mm wide paper tape and 2 mm pocket spacing.
The PFL1008 is an ultra-small, molded power inductor series designed for high-density applications. The components feature soft saturation characteristics for functionality during high peak currents and magnetic shielding to minimize EMI in compact layouts. These inductors are specified for use in automotive systems and other space-constrained electronics.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PFL1008-561 |
| Product Name | PFL1008 Series Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 0.5600 microH |
| DCR | 0.3000 ohms |