Win Source Part Number: 1080728-MSS7341-872N
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MSS7341
Package: Strip
Shielding: Shielded
Inductance: 8.7 µH
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 33MHz
Package / Case: Nonstandard
DC Resistance (DCR): 34mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Alternative Parts (Cross-Reference): SRR6038-8R7Y; MSS7341T-872NLD; SRR6038-8R2Y; B1047AS-8R2N=P3; SRU1028-8R2Y; #B952AS-H-8R2N=P3MSS
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-MSS7341-872NLD
Current - Saturation (Isat): 2.36A
Inductor Power Shielded Wirewound 8.7uH 30% 100KHz Ferrite 3.9A 0.034Ohm DCR Automotive T/R Product overview: MSS7341-872NLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.7uH, 100KHz, 3.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.7uH, 100KHz, 3.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341-872NLD can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1080728-MSS7341-872NLD | 71-MSS7341-872NLD |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Automotive 8.7uH 100KHz 3.9A Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Standard | |
| Core Material | Ferrite | |
| Application | RF Choke |