The Coilcraft MSS7331 series comprises shielded surface-mount power inductors with a 7.0 × 7.0 mm footprint and 3.1 mm height, designed for high-density mounting in automotive and general-purpose applications. The parts are AEC-Q200 Grade 3 qualified for operation from -40°C to +85°C, with a maximum part temperature of +125°C. The MSS7331-823MLC variant has an inductance of 82 µH ±20%, a typical DCR of 0.304 ohms, a saturation current of 0.52 A at 30% inductance drop, and a rated RMS current of 0.84 A at a 40°C temperature rise. The component uses a ferrite core, has RoHS-compliant matte tin over nickel over phosphor bronze terminations, is moisture sensitive level 1, and is packaged in 7-inch reels with EIA-481 embossed plastic tape. Storage temperature ranges from -40°C to +125°C for the component and -40°C to +80°C for tape and reel packaging.
Coilcraft MSS7331 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS7331-823 MSS7331-823MLC |
| Product Name | MSS7331 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 82 microH |
| DCR | 0.3700 ohms |