Coilcraft, Inc. Combination Line Filter Choke P3717 P3717-AL

Description
Combines common and differential mode filtering in a single component Can eliminate two extra filter chokes compared to standard common mode choke Special windings and materials provides better filtering performance than common mode chokes or a single winding inductor alone Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations.
Request a Quote
Description
Combines common and differential mode filtering in a single component Can eliminate two extra filter chokes compared to standard common mode choke Special windings and materials provides better filtering performance than common mode chokes or a single winding inductor alone Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P3717-AL is a combination line filter choke designed for switching power supplies, integrating common and differential mode filtering in a single component to replace two separate chokes. It features ferrite core material, RoHS-compliant tin-silver over tin over copper terminations, and a weight of 100-113 g. The part operates within an ambient temperature range of -40°C to +85°C and meets MSL 1 moisture sensitivity. Its common mode impedance is 597.7 kΩ at 0.19 MHz, with a common mode inductance of 25.0 mH and differential mode inductance of 1000 µH measured at 15.75 kHz. The rated RMS current is 3.0 A, with a maximum DC resistance of 0.30 Ω per winding and 1500 Vrms isolation. Packaging is 30 units per tray. The device is not qualified for medical or high-risk applications without prior approval.

Datasheet Summary
Powered by GS/AI

The P3717-AL is a combination line filter choke designed for switching power supplies, integrating common and differential mode filtering in a single component to replace two separate chokes. It features ferrite core material, RoHS-compliant tin-silver over tin over copper terminations, and a weight of 100-113 g. The part operates within an ambient temperature range of -40°C to +85°C and meets MSL 1 moisture sensitivity. Its common mode impedance is 597.7 kΩ at 0.19 MHz, with a common mode inductance of 25.0 mH and differential mode inductance of 1000 µH measured at 15.75 kHz. The rated RMS current is 3.0 A, with a maximum DC resistance of 0.30 Ω per winding and 1500 Vrms isolation. Packaging is 30 units per tray. The device is not qualified for medical or high-risk applications without prior approval.

Suppliers

Company
Product
Description
Supplier Links
Combination Line Filter Choke - P3717 P3717-AL - Coilcraft, Inc.
Cary, IL, USA
Combination Line Filter Choke
P3717 P3717-AL
Combination Line Filter Choke P3717 P3717-AL
Combines common and differential mode filtering in a single component Can eliminate two extra filter chokes compared to standard common mode choke Special windings and materials provides better filtering performance than common mode chokes or a single winding inductor alone Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations.
  • Combines common and differential mode filtering in a single component
  • Can eliminate two extra filter chokes compared to standard common mode choke
  • Special windings and materials provides better filtering performance than common mode chokes or a single winding inductor alone
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. Tin-silver over tin over copper terminations.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number P3717 P3717-AL
Product Name Combination Line Filter Choke
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Common Mode Choke; Power Choke; RF Choke
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-36N 026011C-36NXJRW , 026011C-36NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Automotive 0.018uH 250MHz 0.42A Inductor and Choke - 71-0402CS-18NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 2 (+/- %)
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N6 0201DS-9N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details