The Coilcraft MSS7331 series consists of shielded surface-mount power inductors with a 7.0 × 7.0 mm footprint and 3.1 mm height, designed for high-density applications. The devices feature a ferrite core, RoHS-compliant matte tin over nickel over phosphor bronze terminations, and are rated for operation from −40°C to +85°C ambient with a maximum part temperature of +125°C. They meet AEC-Q200 Grade 3 qualifications and have a moisture sensitivity level of 1. The MSS7331-683MLC variant has an inductance of 68 µH with ±20% tolerance, a maximum DC resistance of 0.300 Ω, a saturation current of 0.55 A at 20% inductance drop, and a rated current of 0.92 A for a 40°C temperature rise. The self-resonant frequency is 10.5 MHz. Packaging is available as a 7" reel with EIA-481 embossed plastic tape.
Coilcraft MSS7331 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS7331-683 MSS7331-683MLC |
| Product Name | MSS7331 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 68 microH |
| DCR | 0.3000 ohms |