The Coilcraft MSS7331 series are shielded surface-mount power inductors with a 7.0 × 7.0 mm footprint and 3.1 mm height, designed for high-efficiency power applications. They feature a ferrite core, low DCR, and are rated for ambient temperatures from -40°C to +85°C with a maximum part temperature of +125°C. The series meets AEC-Q200 Grade 3 requirements and supports reflow soldering up to three times at 260°C. Components are packaged in tape and reel, with moisture sensitivity level 1. The MSS7331-152 variant has a nominal inductance of 1.5 µH ±30%, a typical DCR of 0.009 Ω, a saturation current of 3.5 A at 10% drop, and an RMS current rating of 4.8 A at 40°C rise.
Coilcraft MSS7331 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS7331-152 MSS7331-152NLC |
| Product Name | MSS7331 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1.5 microH |
| DCR | 0.0120 ohms |