Coilcraft, Inc. SMD 4.7uH 0.37A 1Ohm Inductor and Choke PFD2015-472MEB

Description
4.7uH Ferrite Shielded SMD Inductor 20% 0.37A 1Ohm Product overview: PFD2015-472MEB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 0.37A, 1Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 0.37A, 1Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PFD2015-472MEB can be used for catalog matching and distributor lookup.
Request a Quote
Description
4.7uH Ferrite Shielded SMD Inductor 20% 0.37A 1Ohm Product overview: PFD2015-472MEB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 0.37A, 1Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 0.37A, 1Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PFD2015-472MEB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7uH 0.37A 1Ohm Inductor and Choke - 71-PFD2015-472MEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 0.37A 1Ohm Inductor and Choke
71-PFD2015-472MEB
SMD 4.7uH 0.37A 1Ohm Inductor and Choke 71-PFD2015-472MEB
4.7uH Ferrite Shielded SMD Inductor 20% 0.37A 1Ohm Product overview: PFD2015-472MEB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 0.37A, 1Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 0.37A, 1Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PFD2015-472MEB can be used for catalog matching and distributor lookup.

4.7uH Ferrite Shielded SMD Inductor 20% 0.37A 1Ohm Product overview: PFD2015-472MEB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 0.37A, 1Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 0.37A, 1Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PFD2015-472MEB can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - PFD2015-472MEB - 984533-PFD2015-472MEB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - PFD2015-472MEB
984533-PFD2015-472MEB
Fixed Inductors - PFD2015-472MEB 984533-PFD2015-472MEB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984533-PFD2015-472ME B Packaging: Bulk Termination: SMD/SMT Length: 2.29 mm Inductance: 4.7 µH Mounting: SMD (SMT) Tolerance: 20 % Impedance: 500 mΩ Core Material: Ferrite Self Resonant Frequency: 160 MHz Height: 1.5 mm Resistance: 500 mΩ Width: 1.52 mm Categories: Fixed Inductors DC Resistance (DCR): 1 Ω Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 370 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 260 mA REACH SVHC: No SVHC Inductance Tolerance: 20 % Inductance - Parallel: 4.7 µH Inductance - Series: 18.8 µH

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984533-PFD2015-472MEB
Packaging: Bulk
Termination: SMD/SMT
Length: 2.29 mm
Inductance: 4.7 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Impedance: 500 mΩ
Core Material: Ferrite
Self Resonant Frequency: 160 MHz
Height: 1.5 mm
Resistance: 500 mΩ
Width: 1.52 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1 Ω
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 370 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 260 mA
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Inductance - Parallel: 4.7 µH
Inductance - Series: 18.8 µH

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PFD2015-472MEB 984533-PFD2015-472MEB
Product Name SMD 4.7uH 0.37A 1Ohm Inductor and Choke Fixed Inductors - PFD2015-472MEB
Core Material Ferrite Ferrite
Inductance Range 4.7 microH 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Impedance 0.5000 ohms 0.5000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details
Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers