The PDLF2000LC is a 2-line surface mount EMI filter designed to attenuate common mode noise from 15 MHz to 300 MHz while passing signal data below 300 MHz with minimal loss. It has a common mode cutoff frequency of 280 MHz, an inductance of 1.3 μh per winding, a maximum DC resistance of 250 mΩ, and supports a DC current of 100 mA per line with 300 Vrms isolation. The device features a ferrite core, RoHS-compliant tin-silver-copper terminations, and operates from -40°C to +85°C. It weighs 183-201 mg and is packaged in 7" machine-ready reels of 500 units on 16 mm wide, 0.35 mm thick tape with 8 mm pocket spacing. Moisture sensitivity level is 1, with unlimited floor life under standard conditions.
Our PDLF Series data line EMI filters eliminate conducted EMI in data line applications by providing common mode and differential mode noise attenuation. They reduce noise by a factor of 32 from 15 MHz to 300 MHz and have excellent environmental stability.
Consider our CDF series for 10- and 8-line applications
Need parts for space, military or other critical applications?
See Coilcraft ST515FRD Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PDLF2000 PDLF2000LC |
| Product Name | PDLF Series Surface Mount Data Line EMI Filters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| Inductance Range | 5 microH |
| DCR | 0.2500 ohms |