Coilcraft, Inc. Fixed Inductors - MSS5131-104MLC MSS5131-104MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232495-MSS5131-104M LC Packaging: Tape & Reel Termination: SMD/SMT Length: 5.1 mm Shielding: Shielded Inductance: 100 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 12 MHz Height: 3.1 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 520 mΩ Case / Package: SMD/SMT Alternative Parts (Cross-Reference): MSS5131104MLC; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Max DC Current: 690 mA RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232495-MSS5131-104M LC Packaging: Tape & Reel Termination: SMD/SMT Length: 5.1 mm Shielding: Shielded Inductance: 100 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 12 MHz Height: 3.1 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 520 mΩ Case / Package: SMD/SMT Alternative Parts (Cross-Reference): MSS5131104MLC; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Max DC Current: 690 mA RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS5131-104MLC - 1232495-MSS5131-104MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS5131-104MLC
1232495-MSS5131-104MLC
Fixed Inductors - MSS5131-104MLC 1232495-MSS5131-104MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232495-MSS5131-104M LC Packaging: Tape & Reel Termination: SMD/SMT Length: 5.1 mm Shielding: Shielded Inductance: 100 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 12 MHz Height: 3.1 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 520 mΩ Case / Package: SMD/SMT Alternative Parts (Cross-Reference): MSS5131104MLC; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Max DC Current: 690 mA RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232495-MSS5131-104MLC
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 5.1 mm
Shielding: Shielded
Inductance: 100 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 12 MHz
Height: 3.1 mm
Width: 5.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 520 mΩ
Case / Package: SMD/SMT
Alternative Parts (Cross-Reference): MSS5131104MLC;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Max DC Current: 690 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Inductance Tolerance: 20 %
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1232495-MSS5131-104MLC
Product Name Fixed Inductors - MSS5131-104MLC
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers