The Coilcraft MSS7348 series comprises shielded surface-mount power inductors with a ferrite core, designed for high current handling and low DC resistance in power conversion applications. The MSS7348-224MEC variant has an inductance of 220 µH ±20%, a maximum DC resistance of 0.624 Ω, a saturation current of 0.64 A (30% drop), and a thermal current rating of 0.74 A (40°C rise). It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, supports up to 400 V operating voltage, and is AEC-Q200 qualified. The component is housed in a surface-mount package measuring 7.0 ±0.3 mm × 7.0 ±0.3 mm × 4.8 mm max, and is supplied in 250-part or 1000-part tape-and-reel packaging. Terminations are RoHS compliant matte tin over nickel over phosphor bronze.
Coilcraft MSS7348 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
Coilcraft MSS7348 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS7348-224 MSS7348-224MEC |
| Product Name | MSS7348 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 220 microH |
| DCR | 0.6200 ohms |