The Coilcraft MSS7348T Series comprises shielded surface-mount power inductors designed for high-temperature environments up to 125°C ambient, with AEC-Q200 qualification. The MSS7348T-105MEC variant has an inductance of 1000 µH, a DC resistance of 0.297 Ω typical and 0.320 Ω maximum, a saturation current of 0.22 A at 10% inductance drop, and a thermal current rating of 0.26 A for a 20°C rise. It supports a maximum operating voltage of 400 V and operates from -40°C to +125°C ambient. The component weighs 0.58-0.72 g, uses RoHS-compliant matte tin over nickel over phosphor bronze terminations, and is packaged in 7″ machine-ready reels. Its maximum part temperature is +165°C, and it meets MSL 1 for moisture sensitivity. The physical dimensions are 7.0 mm × 7.0 mm × 4.8 mm.
Coilcraft MSS7348T Series shielded surface-mount power inductors feature low DC resistance, excellent current handling, and high-temperature performance across a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS7348T-105 MSS7348T-105MEC |
| Product Name | MSS7348T Series High Temperature Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1000 microH |
| DCR | 2.73 ohms |