The PTRF Series surface mount tip and ring filters reduce noise across an extended frequency range. The part is packaged in a surface mount case measuring 8.05 × 5.50 × 1.27 mm and weighs 214-216 mg. It uses RoHS-compliant tin-silver-copper over nickel over phosphor bronze terminations and withstands three reflows at 260°C. Moisture sensitivity level is 1. For the PTRF2000L variant, each winding has 35 µH inductance, 0.075 Ω maximum DCR, and 0.814 kΩ peak impedance at 11 MHz. Interwinding isolation is 1500 Vrms. Operating temperature ranges from -40°C to +85°C. Packaging is 500 per 7-inch reel or 2000 per 13-inch reel in 16 mm wide plastic tape with 8 mm pocket spacing.
Our PTRF Series surface mount tip and ring filters provide effective noise reduction throughout an extended frequency range with >15 dB attenuation over the 30 to 300 MHz range to help meet FCC and CCITT requirements.
Need parts for space, military or other critical applications?
See Coilcraft ST515FRF Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PTRF2000 PTRF2000LC |
| Product Name | PTRF Series Surface Mount Tip and Ring Filters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| Inductance Range | 35 microH |
| DCR | 0.0750 ohms |