POWER INDUCTOR, SHIELDED, 20% TO
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PFL1609-102MEW |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 140 C (-40 to 284 F) |
| Mounting Option | Surface Mount Technology; Surface Mount |
| Technology | Molded |
| Core Material | Metal Composite |
| Application | Power Choke |