The PDLF3500L is a 3-line surface mount EMI filter for data line applications, providing common mode noise attenuation from 15 MHz to 300 MHz with minimal signal loss below 300 MHz. It has a common mode cutoff frequency of 210 MHz, 1.1 µH inductance per winding, a maximum DC resistance of 200 mΩ, 300 Vrms electrical isolation, and a current rating of 500 mA per line. The component uses a ferrite core with RoHS compliant tin-silver-copper terminations, weighs 183-201 mg, and operates from -40°C to +85°C. It is packaged in tape on a 7″ or 13″ reel for machine placement and meets MSL level 1 standards.
Our PDLF Series data line EMI filters eliminate conducted EMI in data line applications by providing common mode and differential mode noise attenuation. They reduce noise by a factor of 32 from 15 MHz to 300 MHz and have excellent environmental stability.
Consider our CDF series for 10- and 8-line applications
Need parts for space, military or other critical applications?
See Coilcraft ST515FRD Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PDLF3500 PDLF3500LC |
| Product Name | PDLF Series Surface Mount Data Line EMI Filters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| Inductance Range | 5 microH |
| DCR | 0.2000 ohms |