The Coilcraft MSS7331-104MLC is a shielded surface-mount power inductor with a 7.0 × 7.0 mm footprint and 3.1 mm height, designed for high-efficiency power applications. It has a nominal inductance of 100 µH with a tolerance of ±20%, a typical DC resistance of 0.419 ohms, and a saturation current of 0.45 A at 30% inductance drop. The temperature rise current is 0.79 A at a 40°C rise from ambient. The component operates within an ambient temperature range of -40°C to +85°C, with a maximum part temperature of +125°C, and meets AEC-Q200 Grade 3 requirements. It features a ferrite core, RoHS-compliant matte tin over nickel over phosphor bronze terminations, and is packaged in a 7-inch reel with EIA-481 embossed plastic tape. Moisture sensitivity level is 1, and it withstands up to three reflows at 260°C.
Coilcraft MSS7331 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS7331-104 MSS7331-104MLC |
| Product Name | MSS7331 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 100 microH |
| DCR | 0.5000 ohms |