The Coilcraft PCV-1-103-05L is a vertical-mount power choke with a 10 µH inductance, rated for 7.1 A rms current, and a maximum DC resistance of 0.020 ohms. It features a plastic mounting header, 130°C class insulation, and tin-silver (96.5/3.5) over copper terminations. The device has a maximum height of 0.85 in (21.6 mm), a width of 0.62 in (15.7 mm), and a length of 1.1 in (27.9 mm), weighing 7.5 g. It is designed for operation from -40°C to +85°C ambient temperature with Irms current and meets the AEC-Q200 standard at +85°C.
Coilcraft’s PCV-1 Series of high-current, radial-lead unshielded inductors are vertical-mount power chokes which have an open magnetic flux path for high current handling without saturation and have 130°C class insulation.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PCV-1-103-05 PCV-1-103-05L |
| Product Name | PCV-1 Series Vertical Mount Power Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| Inductance Range | 10 microH |