Coilcraft, Inc. Fixed Inductors - MSS7341T-563MLD MSS7341T-563MLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140326-MSS7341T-563 MLD Termination: SMD/SMT Length: 7.3 mm Shielding: Shielded Inductance: 56 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 11 MHz Height: 4.1 mm Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 202 mΩ Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.6 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140326-MSS7341T-563 MLD Termination: SMD/SMT Length: 7.3 mm Shielding: Shielded Inductance: 56 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 11 MHz Height: 4.1 mm Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 202 mΩ Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.6 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS7341T-563MLD - 1140326-MSS7341T-563MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS7341T-563MLD
1140326-MSS7341T-563MLD
Fixed Inductors - MSS7341T-563MLD 1140326-MSS7341T-563MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140326-MSS7341T-563 MLD Termination: SMD/SMT Length: 7.3 mm Shielding: Shielded Inductance: 56 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 11 MHz Height: 4.1 mm Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 202 mΩ Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.6 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140326-MSS7341T-563MLD
Termination: SMD/SMT
Length: 7.3 mm
Shielding: Shielded
Inductance: 56 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 11 MHz
Height: 4.1 mm
Width: 7.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 202 mΩ
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 1.6 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C

Buy Now
Automotive 56uH 100KHz 1.6A Inductor and Choke - 71-MSS7341T-563MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 56uH 100KHz 1.6A Inductor and Choke
71-MSS7341T-563MLD
Automotive 56uH 100KHz 1.6A Inductor and Choke 71-MSS7341T-563MLD
Inductor Power Shielded Wirewound 56uH 20% 100KHz Ferrite 1.6A 0.202Ohm DCR Automotive T/R Product overview: MSS7341T-563MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 56uH, 100KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 56uH, 100KHz, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341T-563MLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 56uH 20% 100KHz Ferrite 1.6A 0.202Ohm DCR Automotive T/R Product overview: MSS7341T-563MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 56uH, 100KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 56uH, 100KHz, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341T-563MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1140326-MSS7341T-563MLD 71-MSS7341T-563MLD
Product Name Fixed Inductors - MSS7341T-563MLD Automotive 56uH 100KHz 1.6A Inductor and Choke
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 56 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
250MHz 680mA Inductor and Choke - 71-0402CS-7N5XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1730240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details