The PDLF3000LC is a surface mount 3-line data line EMI filter designed to attenuate common mode noise from 15 MHz to 300 MHz while passing signal data below 300 MHz with minimal loss. It features a common mode cutoff frequency of 280 MHz, an inductance of 5.0 µH per winding, a maximum DC resistance of 250 mΩ per winding, 300 Vrms isolation, and a current rating of 100 mA per line. The device operates from -40°C to +85°C, has a moisture sensitivity level of 1, and is packaged in an EIA-481 embossed plastic tape on a 7-inch reel. Its dimensions are 8.05 × 5.08 × 3.50 mm, and it weighs between 183 and 201 mg. Termination is RoHS compliant tin-silver-copper over tin over nickel over phosphor bronze. The part meets all electrical specifications at 25°C and withstands three reflow cycles at 260°C.
Our PDLF Series data line EMI filters eliminate conducted EMI in data line applications by providing common mode and differential mode noise attenuation. They reduce noise by a factor of 32 from 15 MHz to 300 MHz and have excellent environmental stability.
Consider our CDF series for 10- and 8-line applications
Need parts for space, military or other critical applications?
See Coilcraft ST515FRD Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PDLF3000 PDLF3000LC |
| Product Name | PDLF Series Surface Mount Data Line EMI Filters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| Inductance Range | 5 microH |
| DCR | 0.2500 ohms |