The Coilcraft MSS6132 series provides shielded surface-mount power inductors with a 6.1 × 6.1 mm footprint and 3.2 mm height, designed for high-current applications with low DCR. The parts are AEC-Q200 qualified, operate from -40°C to +85°C ambient with a maximum part temperature of +125°C, and feature RoHS-compliant matte tin or gold over nickel over phosphor bronze terminations. The MSS6132-682MLC variant has an inductance of 6.8 µH, a DC resistance of 0.052 Ω, a saturation current of 1.80 A at 30% drop, and an RMS current rating of 2.80 A at 40°C temperature rise. Packaging is available in 500 or 1500 pieces per reel with plastic tape. Moisture sensitivity level is MSL 1, and the component withstands three reflow cycles at 260°C.
Coilcraft MSS6132 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
Need parts for space, military or other critical applications?
See Coilcraft ST511PNA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS6132-682 MSS6132-682MLC |
| Product Name | MSS6132 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 6.8 microH |
| DCR | 0.0520 ohms |