Coilcraft, Inc. Automotive 15uH 100KHz 2.2A Inductor and Choke MSS6132-153MLC

Description
Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 2.2A 0.106Ohm DCR Automotive T/R Product overview: MSS6132-153MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 2.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS6132-153MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 2.2A 0.106Ohm DCR Automotive T/R Product overview: MSS6132-153MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 2.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS6132-153MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 15uH 100KHz 2.2A Inductor and Choke - 71-MSS6132-153MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15uH 100KHz 2.2A Inductor and Choke
71-MSS6132-153MLC
Automotive 15uH 100KHz 2.2A Inductor and Choke 71-MSS6132-153MLC
Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 2.2A 0.106Ohm DCR Automotive T/R Product overview: MSS6132-153MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 2.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS6132-153MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 2.2A 0.106Ohm DCR Automotive T/R Product overview: MSS6132-153MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 2.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS6132-153MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSS6132-153MLC - 1227709-MSS6132-153MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS6132-153MLC
1227709-MSS6132-153MLC
Fixed Inductors - MSS6132-153MLC 1227709-MSS6132-153MLC
Manufacturer: Coilcraft Win Source Part Number: 1227709-MSS6132-153M LC Manufacturer Homepage: www.coilcraft.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Coilcraft
Win Source Part Number: 1227709-MSS6132-153MLC
Manufacturer Homepage: www.coilcraft.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Fixed Inductors - MSS6132-153MLC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MSS6132-153MLC
Fixed Inductors MSS6132-153MLC
POWER INDUCTOR, SHIELDED, 20% TO

POWER INDUCTOR, SHIELDED, 20% TO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSS6132-153MLC 1227709-MSS6132-153MLC MSS6132-153MLC
Product Name Automotive 15uH 100KHz 2.2A Inductor and Choke Fixed Inductors - MSS6132-153MLC Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Drum Core
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers