The Coilcraft MSS7348-332MEC is a shielded surface-mount power inductor with 3.3 µH inductance, 0.015 Ω DC resistance, and a saturation current of 5.7 A at 30% inductance drop. It handles a rated current of 4.4 A at a 40°C temperature rise, operates from -40°C to +85°C ambient, and supports up to 400 V. The component is AEC-Q200 qualified and uses a ferrite core. Its dimensions are 7.3 mm x 7.3 mm x 4.8 mm, with a weight of 0.58-0.72 g. Termination is RoHS compliant matte tin over nickel over phosphor bronze. It is supplied on 7" or 13" reels with 16 mm wide embossed plastic tape. Moisture sensitivity level is 1, and it withstands three reflows at 260°C.
Coilcraft MSS7348 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
Coilcraft MSS7348 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS7348-332 MSS7348-332MEC |
| Product Name | MSS7348 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 3.3 microH |
| DCR | 0.0180 ohms |