Coilcraft, Inc. Fixed Inductors - MSS7341-224MLB MSS7341-224MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223202-MSS7341-224M LB Termination: SMD/SMT Length: 7.3 mm Shielding: Shielded Inductance: 220 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 5 MHz Height: 4.1 mm Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 710 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 780 mA RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223202-MSS7341-224M LB Termination: SMD/SMT Length: 7.3 mm Shielding: Shielded Inductance: 220 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 5 MHz Height: 4.1 mm Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 710 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 780 mA RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS7341-224MLB - 1223202-MSS7341-224MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS7341-224MLB
1223202-MSS7341-224MLB
Fixed Inductors - MSS7341-224MLB 1223202-MSS7341-224MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223202-MSS7341-224M LB Termination: SMD/SMT Length: 7.3 mm Shielding: Shielded Inductance: 220 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 5 MHz Height: 4.1 mm Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 710 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 780 mA RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1223202-MSS7341-224MLB
Termination: SMD/SMT
Length: 7.3 mm
Shielding: Shielded
Inductance: 220 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 5 MHz
Height: 4.1 mm
Width: 7.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 710 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 780 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1223202-MSS7341-224MLB
Product Name Fixed Inductors - MSS7341-224MLB
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-437-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details