Coilcraft, Inc. Automotive 27uH 100KHz 2.1A Inductor and Choke MSS7341T-273MLD

Description
Inductor Power Shielded Wirewound 27uH 20% 100KHz Ferrite 2.1A 0.109Ohm DCR Automotive T/R Product overview: MSS7341T-273MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 27uH, 100KHz, 2.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 27uH, 100KHz, 2.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341T-273MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 27uH 20% 100KHz Ferrite 2.1A 0.109Ohm DCR Automotive T/R Product overview: MSS7341T-273MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 27uH, 100KHz, 2.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 27uH, 100KHz, 2.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341T-273MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 27uH 100KHz 2.1A Inductor and Choke - 71-MSS7341T-273MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 27uH 100KHz 2.1A Inductor and Choke
71-MSS7341T-273MLD
Automotive 27uH 100KHz 2.1A Inductor and Choke 71-MSS7341T-273MLD
Inductor Power Shielded Wirewound 27uH 20% 100KHz Ferrite 2.1A 0.109Ohm DCR Automotive T/R Product overview: MSS7341T-273MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 27uH, 100KHz, 2.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 27uH, 100KHz, 2.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341T-273MLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 27uH 20% 100KHz Ferrite 2.1A 0.109Ohm DCR Automotive T/R Product overview: MSS7341T-273MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 27uH, 100KHz, 2.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 27uH, 100KHz, 2.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341T-273MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSS7341T-273MLD - 992741-MSS7341T-273MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS7341T-273MLD
992741-MSS7341T-273MLD
Fixed Inductors - MSS7341T-273MLD 992741-MSS7341T-273MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992741-MSS7341T-273M LD Termination: SMD/SMT Length: 7.3 mm Shielding: Shielded Inductance: 27 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 19 MHz Height: 4.1 mm Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 109 mΩ Alternative Parts (Cross-Reference): MSS7341-273MLB; MSS7341-273MLD; SRR1240-270M; PM105SB-270M-RC; SRR0905-270M; B1047AS-270M=P3MSS73 41T273MLD; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 2.1 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992741-MSS7341T-273MLD
Termination: SMD/SMT
Length: 7.3 mm
Shielding: Shielded
Inductance: 27 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 19 MHz
Height: 4.1 mm
Width: 7.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 109 mΩ
Alternative Parts (Cross-Reference): MSS7341-273MLB; MSS7341-273MLD; SRR1240-270M; PM105SB-270M-RC; SRR0905-270M; B1047AS-270M=P3MSS7341T273MLD;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 2.1 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSS7341T-273MLD 992741-MSS7341T-273MLD
Product Name Automotive 27uH 100KHz 2.1A Inductor and Choke Fixed Inductors - MSS7341T-273MLD
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-040 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details