The Coilcraft MSS7331 series comprises shielded surface-mount power inductors with a 7.0 × 7.0 mm footprint and 3.1 mm height, designed for high-current applications with low DC resistance. The MSS7331-393MLC variant has an inductance of 39 µH ±20%, a typical DC resistance of 0.161 Ω, a saturation current of 0.70 A at 30% inductance drop, and a rated RMS current of 1.6 A at 40°C temperature rise. It operates from -40°C to +85°C ambient with a maximum component temperature of +125°C, and is AEC-Q200 Grade 3 qualified. The part is terminated with RoHS-compliant matte tin over nickel over phosphor bronze and packaged in 350-part 7″ reels. Thermal derating applies for operation beyond 25°C ambient.
Coilcraft MSS7331 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS7331-393 MSS7331-393MLC |
| Product Name | MSS7331 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 39 microH |
| DCR | 0.1800 ohms |