The Coilcraft MSS5131 series comprises shielded surface-mount power inductors with a 5.1 × 5.1 mm footprint and 3.1 mm height, designed for high-efficiency power applications. The part is constructed with a ferrite core and is qualified to AEC-Q200, with an operating temperature range from -40°C to +85°C ambient and a maximum part temperature of +125°C. It features low DCR and current handling capabilities, with a thermal rating of 0.97 A for a 40°C temperature rise at 25°C ambient. The component has a moisture sensitivity level of 1 and is compliant with RoHS for matte tin over nickel over phosphor bronze terminations. It is packaged in 600/7" or 2500/13" reels with 12 mm wide, 0.35 mm thick plastic tape and 8 mm pocket spacing.
Coilcraft MSS5131 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
Need parts for space, military or other critical applications?
See Coilcraft ST480PNA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS5131-123 MSS5131-123MLC |
| Product Name | MSS5131 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 12 microH |
| DCR | 0.0800 ohms |