The PFL1008-332 is a shielded power inductor from the PFL1008 series, designed for high-density applications including Power over Coax and broadband bias circuits. It has an inductance of 3.3 µH ±20%, a maximum DC resistance of 1.56 Ω, and a saturation current of 270 mA at 30% inductance drop. The component measures 1.1 × 1.0 × 0.71 mm and is rated for operation from -40°C to +125°C ambient with a maximum part temperature of +140°C. It features a self-resonant frequency of 130 MHz and an RMS current rating of 350 mA at 25°C. The part is AEC-Q200 qualified, RoHS compliant, halogen free, and packaged in tape and reel on a 7-inch reel with 2000 units per reel.
The PFL1008 is an ultra-small, molded power inductor series designed for high-density applications. The components feature soft saturation characteristics for functionality during high peak currents and magnetic shielding to minimize EMI in compact layouts. These inductors are specified for use in automotive systems and other space-constrained electronics.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PFL1008-332 |
| Product Name | PFL1008 Series Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 3.3 microH |
| DCR | 1.56 ohms |