Coilcraft, Inc. 1812 (4532) Ceramic Chip Inductors for DOCSIS 3.x PA6691

Description
Our HA403x Series was designed for DOCSIS 3.x applications and has our highest Q factors in an 1812 footprint. It also features excellent current handling and very low DC resistance for lowest insertion loss. Our highest Q factors in an 1812 form factor Excellent current handling Very low DCR Inductance values from 39 nH to 390 nH
Request a Quote
Description
Our HA403x Series was designed for DOCSIS 3.x applications and has our highest Q factors in an 1812 footprint. It also features excellent current handling and very low DC resistance for lowest insertion loss. Our highest Q factors in an 1812 form factor Excellent current handling Very low DCR Inductance values from 39 nH to 390 nH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1812 (4532) Ceramic Chip Inductors for DOCSIS 3.x - PA6691 - Coilcraft, Inc.
Cary, IL, USA
1812 (4532) Ceramic Chip Inductors for DOCSIS 3.x
PA6691
1812 (4532) Ceramic Chip Inductors for DOCSIS 3.x PA6691
Our HA403x Series was designed for DOCSIS 3.x applications and has our highest Q factors in an 1812 footprint. It also features excellent current handling and very low DC resistance for lowest insertion loss. Our highest Q factors in an 1812 form factor Excellent current handling Very low DCR Inductance values from 39 nH to 390 nH

Our HA403x Series was designed for DOCSIS 3.x applications and has our highest Q factors in an 1812 footprint. It also features excellent current handling and very low DC resistance for lowest insertion loss.

  • Our highest Q factors in an 1812 form factor
  • Excellent current handling
  • Very low DCR
  • Inductance values from 39 nH to 390 nH
Supplier's Site

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number PA6691
Product Name 1812 (4532) Ceramic Chip Inductors for DOCSIS 3.x
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
Inductance Range 0.0800 microH
DCR 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMD 250MHz 1.6A Inductor and Choke - 71-0302CS-N67XKLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.70E-4 microH
Inductance Tolerance 10 (+/- %)
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-12N 0402CS-12NXJRW , 0402CS-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0.012uH 250MHz 0.33A Inductor and Choke - 71-0201CS-12NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details