The MVR1261C-112 is a shielded power inductor designed for multi-phase voltage regulators and DC-DC converters, featuring soft saturation and powdered iron core material for stable performance up to 125°C. It has an inductance of 1.10 µH with a DC resistance of 1.95 mΩ and a saturation current of 20 A, while the RMS current rating is 20 A at a 40°C temperature rise. The part measures 6.1 mm in height and 11.37 mm in length, and is packaged in tape and reel format suitable for surface-mount assembly. Operating ambient temperature ranges from -40°C to +85°C with full current, extending to +125°C with derated current. It is RoHS compliant with tin-silver over copper terminations and meets moisture sensitivity level 1.
Power // Shielded-Inductors // High-current-flat-wi
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MVR1261C-112 MVR1261C-112MLC |
| Product Name | MVR1261C-112 MVR1261C-112MLC |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Powdered Iron; MVRxxxT: Ferrite; MVRxxxxC: Powdered iron |
| Application | Power Choke |
| Inductance Range | 1.1 microH |
| DCR | 0.0019 ohms |