Coilcraft, Inc. MSS5131H Series Shielded Surface Mount Power Inductors MSS5131H-182 MSS5131H-182MEC

Description
Magnetically shielded Small footprint, just 5.1 mm square Current rating up to 3.7 Amps Low DC resistance for greater efficiency Inductance ratings from 1.8 to 470 µH AEC-Q200 Grade 3 (−40°C to +85°C) RoHS-compliant. 260°C compatible. RoHS compliant matte tin over nickel over phos bronze (current production) or gold over nickel over phos bronze (prior production) COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Description
Magnetically shielded Small footprint, just 5.1 mm square Current rating up to 3.7 Amps Low DC resistance for greater efficiency Inductance ratings from 1.8 to 470 µH AEC-Q200 Grade 3 (−40°C to +85°C) RoHS-compliant. 260°C compatible. RoHS compliant matte tin over nickel over phos bronze (current production) or gold over nickel over phos bronze (prior production) COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSS5131H series comprises shielded surface mount power inductors with a 5.1 mm × 5.1 mm footprint and 3.1 mm height, rated for AEC-Q200 Grade 3 operation from -40°C to +85°C and a maximum part temperature of +125°C. The MSS5131H-182MEC variant has an inductance of 1.8 µH ±20%, a DC resistance of 0.018 Ω typical and 0.021 Ω maximum, a saturation current of 3.70 A at 30% inductance drop, and a thermal current rating of 2.00 A for a 40°C rise. The part features RoHS-compliant matte tin over nickel over phosphor bronze terminations, is halogen-free, and is packaged in tape and reel on 7″ or 13″ reels.

Datasheet Summary
Powered by GS/AI

The MSS5131H series comprises shielded surface mount power inductors with a 5.1 mm × 5.1 mm footprint and 3.1 mm height, rated for AEC-Q200 Grade 3 operation from -40°C to +85°C and a maximum part temperature of +125°C. The MSS5131H-182MEC variant has an inductance of 1.8 µH ±20%, a DC resistance of 0.018 Ω typical and 0.021 Ω maximum, a saturation current of 3.70 A at 30% inductance drop, and a thermal current rating of 2.00 A for a 40°C rise. The part features RoHS-compliant matte tin over nickel over phosphor bronze terminations, is halogen-free, and is packaged in tape and reel on 7″ or 13″ reels.

Suppliers

Company
Product
Description
Supplier Links
MSS5131H Series Shielded Surface Mount Power Inductors - MSS5131H-182 MSS5131H-182MEC - Coilcraft, Inc.
Cary, IL, USA
MSS5131H Series Shielded Surface Mount Power Inductors
MSS5131H-182 MSS5131H-182MEC
MSS5131H Series Shielded Surface Mount Power Inductors MSS5131H-182 MSS5131H-182MEC
Magnetically shielded Small footprint, just 5.1 mm square Current rating up to 3.7 Amps Low DC resistance for greater efficiency Inductance ratings from 1.8 to 470 µH AEC-Q200 Grade 3 (−40°C to +85°C) RoHS-compliant. 260°C compatible. RoHS compliant matte tin over nickel over phos bronze (current production) or gold over nickel over phos bronze (prior production) COTS Plus tin-silver-copper and tin-lead terminations available
  • Magnetically shielded
  • Small footprint, just 5.1 mm square
  • Current rating up to 3.7 Amps
  • Low DC resistance for greater efficiency
  • Inductance ratings from 1.8 to 470 µH
  • AEC-Q200 Grade 3 (−40°C to +85°C)
  • RoHS-compliant. 260°C compatible. RoHS compliant matte tin over nickel over phos bronze (current production) or gold over nickel over phos bronze (prior production)
  • COTS Plus tin-silver-copper and tin-lead terminations available
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number MSS5131H-182 MSS5131H-182MEC
Product Name MSS5131H Series Shielded Surface Mount Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1.8 microH
DCR 0.0210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-20N 026011C-20NXJRW , 026011C-20NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201AF (0603) Ferrite Chip Inductors - 0201AF-201 0201AF-201XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
250MHz 400mA Inductor and Choke - 71-0402CS-24NXJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 5 (+/- %)
View Details