The PFL1008-102 is a shielded power inductor with an inductance of 1.0 µH ±20%, a DC resistance of 0.50 Ω max, and a saturated current rating of 430 mA at 30% inductance drop. It has a self-resonant frequency of 430 MHz and a rated current of 460 mA at 25°C, 410 mA at 85°C, and 290 mA at 125°C. The component measures 1.1 x 1.0 x 0.71 mm and is packaged in a tape and reel format with 2000 parts per 7-inch reel. It is AEC-Q200 qualified, operates from -40°C to +125°C ambient, and meets RoHS and halogen-free requirements.
The PFL1008 is an ultra-small, molded power inductor series designed for high-density applications. The components feature soft saturation characteristics for functionality during high peak currents and magnetic shielding to minimize EMI in compact layouts. These inductors are specified for use in automotive systems and other space-constrained electronics.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PFL1008-102 |
| Product Name | PFL1008 Series Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 1 microH |
| DCR | 0.6000 ohms |