The PFL4517-562MEC is a shielded, surface-mount power inductor with a height of 1.7 mm and a footprint of 16 mm², designed for high-current applications up to 2.6 A at a 30% inductance drop and 1.0 A at a 40°C temperature rise. It has an inductance of 5.6 µH ±20%, a DCR of 240 mΩ maximum, and a self-resonant frequency of 170 MHz. The component is RoHS compliant, halogen-free, with matte tin over nickel over silver-platinum-glas
PFL4517 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PFL4517-562 PFL4517-562MEC |
| Product Name | PFL4517 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 5.6 microH |
| DCR | 0.2900 ohms |