Coilcraft, Inc. Inductors, Coils, Chokes - Fixed Inductors MSS7341-823MLD

Description
Manufacturer: Coilcraft Win Source Part Number: 1328019-MSS7341-823M LD Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Strip Shielding: Shielded Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Inductance: 82 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1 Mounting: Surface Mount Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 8.5MHz DC Resistance (DCR): 290mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Other Part Number: 2457-MSS7341-823MLD Current - Saturation (Isat): 720mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 1328019-MSS7341-823M LD Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Strip Shielding: Shielded Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Inductance: 82 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1 Mounting: Surface Mount Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 8.5MHz DC Resistance (DCR): 290mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Other Part Number: 2457-MSS7341-823MLD Current - Saturation (Isat): 720mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328019-MSS7341-823MLD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328019-MSS7341-823MLD
Inductors, Coils, Chokes - Fixed Inductors 1328019-MSS7341-823MLD
Manufacturer: Coilcraft Win Source Part Number: 1328019-MSS7341-823M LD Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Strip Shielding: Shielded Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Inductance: 82 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1 Mounting: Surface Mount Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 8.5MHz DC Resistance (DCR): 290mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Other Part Number: 2457-MSS7341-823MLD Current - Saturation (Isat): 720mA RoHS Status: ROHS3 Compliant

Manufacturer: Coilcraft
Win Source Part Number: 1328019-MSS7341-823MLD
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Strip
Shielding: Shielded
Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Inductance: 82 µH
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1
Mounting: Surface Mount
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 8.5MHz
DC Resistance (DCR): 290mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.25 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Other Part Number: 2457-MSS7341-823MLD
Current - Saturation (Isat): 720mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1328019-MSS7341-823MLD
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers