The Coilcraft MSS7348 series consists of shielded surface-mount power inductors with a ferrite core, designed for high current applications up to 5.7 A and operating temperatures from -40°C to +85°C with a maximum part temperature of +125°C. The part MSS7348-683MEC has an inductance of 68 µH with a typical DC resistance of 0.196 Ω and a saturation current of 0.83 A at a 10% inductance drop. It supports a maximum operating voltage of 400 V and is AEC-Q200 qualified. The component measures 7.0 mm by 7.0 mm by 4.8 mm and is packaged in 16 mm wide embossed plastic tape on 7" or 13" reels. It meets MSL level 1 moisture sensitivity and is RoHS compliant with matte tin over nickel over phosphor bronze terminations.
Coilcraft MSS7348 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
Coilcraft MSS7348 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS7348-683 MSS7348-683MEC |
| Product Name | MSS7348 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 68 microH |
| DCR | 0.2300 ohms |