Coilcraft, Inc. 1.65uH 500KHz 20A Inductor and Choke MVR1271C-162MLC

Description
Inductor Power Shielded Wirewound 1.65uH 20% 500KHz Powdered Iron 20A 0.00253Ohm DCR T/R Product overview: MVR1271C-162MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.65uH, 500KHz, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.65uH, 500KHz, 20A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MVR1271C-162MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 1.65uH 20% 500KHz Powdered Iron 20A 0.00253Ohm DCR T/R Product overview: MVR1271C-162MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.65uH, 500KHz, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.65uH, 500KHz, 20A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MVR1271C-162MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.65uH 500KHz 20A Inductor and Choke - 71-MVR1271C-162MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.65uH 500KHz 20A Inductor and Choke
71-MVR1271C-162MLC
1.65uH 500KHz 20A Inductor and Choke 71-MVR1271C-162MLC
Inductor Power Shielded Wirewound 1.65uH 20% 500KHz Powdered Iron 20A 0.00253Ohm DCR T/R Product overview: MVR1271C-162MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.65uH, 500KHz, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.65uH, 500KHz, 20A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MVR1271C-162MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1.65uH 20% 500KHz Powdered Iron 20A 0.00253Ohm DCR T/R Product overview: MVR1271C-162MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.65uH, 500KHz, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.65uH, 500KHz, 20A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MVR1271C-162MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MVR1271C-162MLC - 1081207-MVR1271C-162MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MVR1271C-162MLC
1081207-MVR1271C-162MLC
Fixed Inductors - MVR1271C-162MLC 1081207-MVR1271C-162MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081207-MVR1271C-162 MLC Categories: Fixed Inductors Alternative Parts (Cross-Reference): MVR1271C-162MLCMVR12 71C162MLC; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081207-MVR1271C-162MLC
Categories: Fixed Inductors
Alternative Parts (Cross-Reference): MVR1271C-162MLCMVR1271C162MLC;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MVR1271C-162MLC 1081207-MVR1271C-162MLC
Product Name 1.65uH 500KHz 20A Inductor and Choke Fixed Inductors - MVR1271C-162MLC
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - 2176635-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Common Mode Chokes - 486-5704-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers