The PFL1008-682 is a shielded power inductor in the PFL1008 series, designed for high-current and broadband bias applications in space-constrained electronics. It measures 1.1 mm x 1.0 mm x 0.71 mm and has a traditional 0402 footprint. The part has an inductance of 6.8 µH with a tolerance of ±20%, a maximum DCR of 2.16 Ω, and a self-resonant frequency of 50 MHz. It supports a DC current of 170 mA at 30% inductance drop at 25°C, a current of 210 mA at 85°C, and 150 mA at 125°C. The component is AEC-Q200 qualified, RoHS compliant, halogen-free, and rated for ambient temperatures from -40°C to +125°C with a maximum part temperature of +140°C. It is supplied in tape and reel packaging with 2000 units per 7-inch reel. The series offers magnetic shielding, soft saturation, and high SRF relative to thin film alternatives.
The PFL1008 is an ultra-small, molded power inductor series designed for high-density applications. The components feature soft saturation characteristics for functionality during high peak currents and magnetic shielding to minimize EMI in compact layouts. These inductors are specified for use in automotive systems and other space-constrained electronics.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PFL1008-682 |
| Product Name | PFL1008 Series Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 6.8 microH |
| DCR | 2.16 ohms |