Coilcraft, Inc. Fixed Inductors - MSS7341-104MLD MSS7341-104MLD

Description
Manufacturer: Coilcraft Win Source Part Number: 1227714-MSS7341-104M LD Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 1227714-MSS7341-104M LD Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MSS7341-104MLD
1227714-MSS7341-104MLD
Fixed Inductors - MSS7341-104MLD 1227714-MSS7341-104MLD
Manufacturer: Coilcraft Win Source Part Number: 1227714-MSS7341-104M LD Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Coilcraft
Win Source Part Number: 1227714-MSS7341-104MLD
Manufacturer Homepage: www.coilcraft.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Automotive 100uH 100KHz 1.15A Inductor and Choke - 71-MSS7341-104MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100uH 100KHz 1.15A Inductor and Choke
71-MSS7341-104MLD
Automotive 100uH 100KHz 1.15A Inductor and Choke 71-MSS7341-104MLD
Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 1.15A 0.31Ohm DCR Automotive T/R Product overview: MSS7341-104MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 1.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 1.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341-104MLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 1.15A 0.31Ohm DCR Automotive T/R Product overview: MSS7341-104MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 1.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 1.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341-104MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSS7341-104MLD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MSS7341-104MLD
Fixed Inductors MSS7341-104MLD
POWER INDUCTOR, SHIELDED, 20/30%

POWER INDUCTOR, SHIELDED, 20/30%

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1227714-MSS7341-104MLD 71-MSS7341-104MLD MSS7341-104MLD
Product Name Fixed Inductors - MSS7341-104MLD Automotive 100uH 100KHz 1.15A Inductor and Choke Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Drum Core
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-108-438-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1678359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 35
View Details