Coilcraft PA6331-AE is a powdered iron inductor designed for use in Texas Instruments TAS5612/5614 Class-D amplifier filter circuits, featuring a 15 µH inductance (±1 µH), 31.0 mΩ DCR, and 12.4 MHz SRF. It delivers an Irms current of 20 A at a 40°C temperature rise and an Isat current of 9.8 A. The component operates with a maximum part temperature of +165°C and an ambient temperature range of -40°C to +125°C. It uses RoHS-compliant tin-silver over copper terminations, is halogen-free, and meets MSL level 1 reliability. The inductor is packaged in trays of 25 with dimensions of 10.0 ± 0.5 mm by 10.0 ± 2.0 mm and weighs 21.2 g.
Coilcraft MA5172/3-AE, PA6331-AE toroidal power chokes were designed for Class-D applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PA6331 PA6331-AE |
| Product Name | MA5172/3-AE, PA6331-AE Series Power Filter Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Toroid |
| Core Material | Powdered Iron; Powdered Iron |
| Application | Power Choke |
| Inductance Range | 15 microH |