Coilcraft, Inc. PFL1610 Series Shielded Power Inductors PFL1610-102 PFL1610-102MEW

Description
Ultra-small shielded power inductor – only 1 mm high, 1 × 1.8 mm footprint RoHS-compliant, halogen free. 260°C compatible. Matte tin over nickel over silver-platinum-glas s frit terminations
Request a Quote Datasheet
Description
Ultra-small shielded power inductor – only 1 mm high, 1 × 1.8 mm footprint RoHS-compliant, halogen free. 260°C compatible. Matte tin over nickel over silver-platinum-glas s frit terminations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFL1610 Series Shielded Power Inductors - PFL1610-102 PFL1610-102MEW - Coilcraft, Inc.
Cary, IL, USA
PFL1610 Series Shielded Power Inductors
PFL1610-102 PFL1610-102MEW
PFL1610 Series Shielded Power Inductors PFL1610-102 PFL1610-102MEW
Ultra-small shielded power inductor – only 1 mm high, 1 × 1.8 mm footprint RoHS-compliant, halogen free. 260°C compatible. Matte tin over nickel over silver-platinum-glas s frit terminations
  • Ultra-small shielded power inductor – only 1 mm high, 1 × 1.8 mm footprint
  • RoHS-compliant, halogen free. 260°C compatible. Matte tin over nickel over silver-platinum-glass frit terminations
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number PFL1610-102 PFL1610-102MEW
Product Name PFL1610 Series Shielded Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Composite
Application Power Choke
Inductance Range 1 microH
DCR 0.3650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R12 0402CS-R12XJRW , 0402CS-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N4 0201DS-2N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N8 0402CS-6N8XJRW , 0402CS-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details