The Coilcraft MSS7348 series comprises shielded surface-mount power inductors with ferrite cores, rated for a maximum operating voltage of 400 V and operating temperatures from -40°C to +85°C with a 40°C temperature rise, up to a maximum part temperature of +125°C. The MSS7348-334MEC variant has an inductance of 330 µH with ±20% tolerance, a maximum DC resistance of 0.980 Ω, and an Irms current rating of 0.60 A at a 40°C temperature rise. It is AEC-Q200 qualified, features RoHS-compliant matte tin over nickel over phosphor bronze terminations, and is packaged in 7" or 13" reels with EIA-481 embossed plastic tape. The component weighs between 0.58 and 0.72 g and meets MSL level 1 moisture sensitivity. Dimensions are 7.0 ±0.3 mm × 4.8 mm × 4.4 mm.
Coilcraft MSS7348 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
Coilcraft MSS7348 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS7348-334 MSS7348-334MEC |
| Product Name | MSS7348 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 330 microH |
| DCR | 0.9800 ohms |