The Coilcraft MSS5131 series comprises shielded surface-mount power inductors with a 5.1 × 5.1 mm footprint and 3.1 mm height, designed for high-current applications with low DC resistance. The inductors feature a ferrite core, RoHS-compliant matte tin over nickel over phosphor bronze terminations, and are rated for an ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C. They meet AEC-Q200 qualifications, support moisture sensitivity level 1, and are packaged in 600/7″ or 2500/13″ reels with 12 mm wide plastic tape. Electrical specifications include a rated inductance of 68 µH ±20%, a typical DCR of 0.368 Ω, an SRF of 12.5 MHz, an Isat of 0.31 A at 30% inductance drop, and an Irms of 0.85 A at a 40°C temperature rise. The part is suitable for general-purpose power conversion applications but is not approved for medical or high-risk use without prior manufacturer approval.
Coilcraft MSS5131 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
Need parts for space, military or other critical applications?
See Coilcraft ST480PNA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS5131-682 MSS5131-682MLC |
| Product Name | MSS5131 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 6.8 microH |
| DCR | 0.0500 ohms |