The MVR1271C-162 is a shielded power inductor for voltage regulator modules, featuring powdered iron core for soft saturation and stable inductance up to 125°C. It measures 7.1 mm in height and 11.37 mm in length, with a rated inductance of 1.65 µH, DC resistance of 2.53 mΩ, and a saturation current of 17 A. The component supports a continuous RMS current of 20 A at 25°C ambient, and is rated for operation from -40°C to +125°C with derating above +85°C. It is packaged in tape-and-reel format with RoHS-compliant tin-silver over copper terminations.
Power // Shielded-Inductors // High-current-flat-wi
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MVR1271C-162 MVR1271C-162MLC |
| Product Name | MVR1271C-162 MVR1271C-162MLC |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Powdered Iron; MVRxxxT: Ferrite; MVRxxxxC: Powdered iron |
| Application | Power Choke |
| Inductance Range | 1.65 microH |
| DCR | 0.0025 ohms |