Coilcraft, Inc. PCV-2 Series Vertical Mount Power Chokes PCV-2-394-05 PCV-2-394-05L

Description
Coilcraft’s PCV-2 Series of high-current, radial-lead unshielded inductors are vertical-mount power chokes which have an open magnetic flux path for high current handling without saturation and have 130°C class insulation. Ferrite bobbin core for highest possible inductance at lowest possible cost All 130°C class insulation RoHS-compliant. Tin-silver over copper terminations. Available in a wide range of standard values For parts with a plastic mounting header see PCV1 Series Samples of values from these and our lower inductance PCV-0 Series are available in Coilcraft Designer's Kit P405
Request a Quote
Description
Coilcraft’s PCV-2 Series of high-current, radial-lead unshielded inductors are vertical-mount power chokes which have an open magnetic flux path for high current handling without saturation and have 130°C class insulation. Ferrite bobbin core for highest possible inductance at lowest possible cost All 130°C class insulation RoHS-compliant. Tin-silver over copper terminations. Available in a wide range of standard values For parts with a plastic mounting header see PCV1 Series Samples of values from these and our lower inductance PCV-0 Series are available in Coilcraft Designer's Kit P405
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Coilcraft PCV-2 Series consists of vertical-mount, unshielded power chokes with an open core construction for high saturation current handling and 130°C class insulation. The PCV-2-394-05L is a 390 µH inductor with a maximum DCR of 0.190 ohms, an Irms current of 3.9 A, and dimensions of 1.10/29.34 mm (A), 0.83/21.08 mm (B), 0.85/21.59 mm (C), 0.038/0.97 mm (D), and 0.116/2.95 mm (E). It weighs 42.3 g and uses tin-silver (96.5/3.5) over copper terminations. The series operates within an ambient temperature range of -40°C to +85°C and is qualified to AEC-Q200+85°C. Tray packaging holds 25 parts per tray for this variant.

Datasheet Summary
Powered by GS/AI

The Coilcraft PCV-2 Series consists of vertical-mount, unshielded power chokes with an open core construction for high saturation current handling and 130°C class insulation. The PCV-2-394-05L is a 390 µH inductor with a maximum DCR of 0.190 ohms, an Irms current of 3.9 A, and dimensions of 1.10/29.34 mm (A), 0.83/21.08 mm (B), 0.85/21.59 mm (C), 0.038/0.97 mm (D), and 0.116/2.95 mm (E). It weighs 42.3 g and uses tin-silver (96.5/3.5) over copper terminations. The series operates within an ambient temperature range of -40°C to +85°C and is qualified to AEC-Q200+85°C. Tray packaging holds 25 parts per tray for this variant.

Suppliers

Company
Product
Description
Supplier Links
PCV-2 Series Vertical Mount Power Chokes - PCV-2-394-05 PCV-2-394-05L - Coilcraft, Inc.
Cary, IL, USA
PCV-2 Series Vertical Mount Power Chokes
PCV-2-394-05 PCV-2-394-05L
PCV-2 Series Vertical Mount Power Chokes PCV-2-394-05 PCV-2-394-05L
Coilcraft’s PCV-2 Series of high-current, radial-lead unshielded inductors are vertical-mount power chokes which have an open magnetic flux path for high current handling without saturation and have 130°C class insulation. Ferrite bobbin core for highest possible inductance at lowest possible cost All 130°C class insulation RoHS-compliant. Tin-silver over copper terminations. Available in a wide range of standard values For parts with a plastic mounting header see PCV1 Series Samples of values from these and our lower inductance PCV-0 Series are available in Coilcraft Designer's Kit P405

Coilcraft’s PCV-2 Series of high-current, radial-lead unshielded inductors are vertical-mount power chokes which have an open magnetic flux path for high current handling without saturation and have 130°C class insulation.

  • Ferrite bobbin core for highest possible inductance at lowest possible cost
  • All 130°C class insulation
  • RoHS-compliant. Tin-silver over copper terminations.
  • Available in a wide range of standard values
  • For parts with a plastic mounting header see PCV1 Series
  • Samples of values from these and our lower inductance PCV-0 Series are available in Coilcraft Designer's Kit P405
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number PCV-2-394-05 PCV-2-394-05L
Product Name PCV-2 Series Vertical Mount Power Chokes
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Power Choke
Inductance Range 390 microH
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-12N 0302CS-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-9N1 0201HT-9N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-421 0402AF-421XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N4 0402DC-7N4XJRW , 0402DC-7N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details