The Coilcraft MSS7331-392NLC is a shielded surface-mount power inductor with a 7.0 × 7.0 mm footprint and 3.1 mm height. It has an inductance of 3.9 µH ±30%, a typical DC resistance of 0.017 Ω, a saturation current of 2.8 A at 30% inductance drop, and a rated current of 5.7 A at a 40°C temperature rise. It operates from -40°C to +85°C ambient, meets AEC-Q200 Grade 3, and has a maximum part temperature of +125°C. The component uses RoHS-compliant matte tin over nickel over phosphor bronze terminations, weighs 0.48-0.51 g, and is packaged on a 7-inch reel with 350 parts. It supports three reflow cycles at 260°C and has magnetic shielding for high-density mounting.
Coilcraft MSS7331 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS7331-392 MSS7331-392NLC |
| Product Name | MSS7331 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 3.9 microH |
| DCR | 0.0230 ohms |