The Coilcraft MSS7331 series consists of shielded surface-mount power inductors with a 7.0 × 7.0 mm footprint and 3.1 mm height, designed for high-current applications in automotive and industrial environments. The parts feature a ferrite core, RoHS-compliant matte tin terminations, and operate from -40°C to +85°C ambient with a maximum part temperature of +125°C. They meet AEC-Q200 Grade 3 standards and are packaged in tape and reel with MSL 1 moisture sensitivity. The MSS7331-473MLC variant has a nominal inductance of 47 µH ±20%, a DC resistance of 0.180 Ω typical, a saturation current of 0.67 A at 30% inductance drop, and a rated current of 1.2 A for a 40°C temperature rise at 25°C ambient.
Coilcraft MSS7331 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS7331-473 MSS7331-473MLC |
| Product Name | MSS7331 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 47 microH |
| DCR | 0.2200 ohms |